Vishay Intertechnology, Inc. Res Metal Film 510 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole RLR07C5100GMB14

Description
Res Metal Film 510 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 510 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 510 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole - RLR07C5100GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 510 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole
RLR07C5100GMB14
Res Metal Film 510 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole RLR07C5100GMB14
Res Metal Film 510 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole

Res Metal Film 510 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR07C5100GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5100GMB14-ND
Through Hole Resistors RLR07C5100GMB14-ND
510 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

510 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,510Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 98B8826 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,510Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
98B8826
Resistor,metal Film,510Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 98B8826
Resistor,Metal Film,510Ohms,250WV,2 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,510Ohms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C5100GMB14 RLR07C5100GMB14-ND 98B8826
Product Name Res Metal Film 510 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Through Hole Resistors Resistor,metal Film,510Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details