Vishay Intertechnology, Inc. Res Metal Film 5.11K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR07C5111FSB14

Description
Res Metal Film 5.11K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 5.11K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.11K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole - RLR07C5111FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.11K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
RLR07C5111FSB14
Res Metal Film 5.11K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR07C5111FSB14
Res Metal Film 5.11K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 5.11K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR07C5111FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5111FSB14-ND
Through Hole Resistors RLR07C5111FSB14-ND
5.11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 5.11Kohm, 250Mw, 1%; Resistance Vishay - 09C9527 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.11Kohm, 250Mw, 1%; Resistance Vishay
09C9527
Metal Film Resistor, 5.11Kohm, 250Mw, 1%; Resistance Vishay 09C9527
METAL FILM RESISTOR, 5.11KOHM, 250mW, 1%; Resistance:5.11kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 5.11KOHM, 250mW, 1%; Resistance:5.11kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 5.11 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy - 70201019 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 5.11 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy
70201019
Resistor;Metal Film;Res 5.11 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy 70201019
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RLR07C5111FSB14 RLR07C5111FSB14-ND 09C9527 70201019
Product Name Res Metal Film 5.11K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors Metal Film Resistor, 5.11Kohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 5.11 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers