Vishay Precision Group RES 49.9 OHM 1% 1/4W AXIAL RLR07C49R9FSB14

Description
RES 49.9ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1% 1/4W AXIAL - RLR07C49R9FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1% 1/4W AXIAL
RLR07C49R9FSB14
RES 49.9 OHM 1% 1/4W AXIAL RLR07C49R9FSB14
RES 49.9ohm 1% 1/4W AXIAL

RES 49.9ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C49R9FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C49R9FSB14-ND
Through Hole Resistors RLR07C49R9FSB14-ND
49.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 49.9 Ohm, 250Mw, 1%; Resistance Vishay - 51C4757 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 49.9 Ohm, 250Mw, 1%; Resistance Vishay
51C4757
Metal Film Resistor, 49.9 Ohm, 250Mw, 1%; Resistance Vishay 51C4757
METAL FILM RESISTOR, 49.9 OHM, 250mW, 1%; Resistance:49.9ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 49.9 OHM, 250mW, 1%; Resistance:49.9ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C49R9FSB14 RLR07C49R9FSB14-ND 51C4757
Product Name RES 49.9 OHM 1% 1/4W AXIAL Through Hole Resistors Metal Film Resistor, 49.9 Ohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details