Vishay Intertechnology, Inc. Through Hole Resistors RLR07C5110FSB14

Description
511 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
511 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C5110FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5110FSB14-ND
Through Hole Resistors RLR07C5110FSB14-ND
511 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

511 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR07C5110FSB14 - RLR07C5110FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C5110FSB14
RLR07C5110FSB14
RLR07C5110FSB14 RLR07C5110FSB14
RLR07C5110FSB14

RLR07C5110FSB14

Supplier's Site
Metal Film Resistor, 511 Ohm, 250Mw, 1%; Resistance Vishay - 81H5817 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 511 Ohm, 250Mw, 1%; Resistance Vishay
81H5817
Metal Film Resistor, 511 Ohm, 250Mw, 1%; Resistance Vishay 81H5817
METAL FILM RESISTOR, 511 OHM, 250mW, 1%; Resistance:511ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 511 OHM, 250mW, 1%; Resistance:511ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C5110FSB14-ND RLR07C5110FSB14 81H5817
Product Name Through Hole Resistors RLR07C5110FSB14 Metal Film Resistor, 511 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details