Vishay Intertechnology, Inc. RES 4.02 OHM 1% 1/4W AXIAL RLR07C4R02FMBSL

Description
RES 4.02ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.02ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 1% 1/4W AXIAL - RLR07C4R02FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 1% 1/4W AXIAL
RLR07C4R02FMBSL
RES 4.02 OHM 1% 1/4W AXIAL RLR07C4R02FMBSL
RES 4.02ohm 1% 1/4W AXIAL

RES 4.02ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4R02FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4R02FMBSL-ND
Through Hole Resistors RLR07C4R02FMBSL-ND
4.02 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.02 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4R02FMBSL RLR07C4R02FMBSL-ND
Product Name RES 4.02 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers