Vishay Intertechnology, Inc. RES 510K OHM 2% 1/4W AXIAL RLR07C5103GSBSL

Description
RES 510Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 510Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM 2% 1/4W AXIAL - RLR07C5103GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 2% 1/4W AXIAL
RLR07C5103GSBSL
RES 510K OHM 2% 1/4W AXIAL RLR07C5103GSBSL
RES 510Kohm 2% 1/4W AXIAL

RES 510Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5103GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5103GSBSL-ND
Through Hole Resistors RLR07C5103GSBSL-ND
510 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

510 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C5103GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5103GSBSL
Through Hole Resistors RLR07C5103GSBSL
RES 510K OHM 2% 1/4W AXIAL

RES 510K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5103GSBSL RLR07C5103GSBSL-ND RLR07C5103GSBSL
Product Name RES 510K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 510000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details