Vishay Intertechnology, Inc. RES 51K OHM 1% 1/4W AXIAL RLR07C5102FSR36

Description
RES 51Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 51Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51K OHM 1% 1/4W AXIAL - RLR07C5102FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51K OHM 1% 1/4W AXIAL
RLR07C5102FSR36
RES 51K OHM 1% 1/4W AXIAL RLR07C5102FSR36
RES 51Kohm 1% 1/4W AXIAL

RES 51Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5102FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5102FSR36-ND
Through Hole Resistors RLR07C5102FSR36-ND
51 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5102FSR36 RLR07C5102FSR36-ND
Product Name RES 51K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details