Vishay Precision Group Through Hole Resistors RLR07C5102GSB14

Description
51 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
51 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C5102GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5102GSB14-ND
Through Hole Resistors RLR07C5102GSB14-ND
51 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR07C5102GSB14 - RLR07C5102GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C5102GSB14
RLR07C5102GSB14
RLR07C5102GSB14 RLR07C5102GSB14
RLR07C5102GSB14

RLR07C5102GSB14

Supplier's Site
Metal Film Resistor, 51Kohm, 250Mw, 2%; Resistance Vishay - 51C5085 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 51Kohm, 250Mw, 2%; Resistance Vishay
51C5085
Metal Film Resistor, 51Kohm, 250Mw, 2%; Resistance Vishay 51C5085
METAL FILM RESISTOR, 51KOHM, 250mW, 2%; Resistance:51kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 51KOHM, 250mW, 2%; Resistance:51kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 51 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy - 70201063 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 51 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy
70201063
Resistor;Metal Film;Res 51 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy 70201063
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RLR07C5102GSB14-ND RLR07C5102GSB14 51C5085 70201063
Product Name Through Hole Resistors RLR07C5102GSB14 Metal Film Resistor, 51Kohm, 250Mw, 2%; Resistance Vishay Resistor;Metal Film;Res 51 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers