Vishay Intertechnology, Inc. RES 3.65 OHM 1% 1/4W AXIAL RLR07C3R65FMBSL

Description
RES 3.65ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.65ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65 OHM 1% 1/4W AXIAL - RLR07C3R65FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 1% 1/4W AXIAL
RLR07C3R65FMBSL
RES 3.65 OHM 1% 1/4W AXIAL RLR07C3R65FMBSL
RES 3.65ohm 1% 1/4W AXIAL

RES 3.65ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3R65FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3R65FMBSL-ND
Through Hole Resistors RLR07C3R65FMBSL-ND
3.65 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.65 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3R65FMBSL RLR07C3R65FMBSL-ND
Product Name RES 3.65 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.65 ohms 3.65 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details