Vishay Intertechnology, Inc. Res Metal Film 4.02K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR07C4021FMRE6

Description
Res Metal Film 4.02K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 4.02K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.02K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR07C4021FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.02K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR07C4021FMRE6
Res Metal Film 4.02K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR07C4021FMRE6
Res Metal Film 4.02K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 4.02K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR07C4021FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4021FMRE6-ND
Through Hole Resistors RLR07C4021FMRE6-ND
4.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4021FMRE6 RLR07C4021FMRE6-ND
Product Name Res Metal Film 4.02K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details