Vishay Intertechnology, Inc. RES 39 OHM 2% 1/4W AXIAL RLR07C39R0GPBSL

Description
RES 39ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 39ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 2% 1/4W AXIAL - RLR07C39R0GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 2% 1/4W AXIAL
RLR07C39R0GPBSL
RES 39 OHM 2% 1/4W AXIAL RLR07C39R0GPBSL
RES 39ohm 2% 1/4W AXIAL

RES 39ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C39R0GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C39R0GPBSL-ND
Through Hole Resistors RLR07C39R0GPBSL-ND
39 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C39R0GPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C39R0GPBSL
Through Hole Resistors RLR07C39R0GPBSL
RES 39 OHM 2% 1/4W AXIAL

RES 39 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C39R0GPBSL RLR07C39R0GPBSL-ND RLR07C39R0GPBSL
Product Name RES 39 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 39 ohms 39 ohms 39 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details