Vishay Intertechnology, Inc. RES 3.24 OHM 1% 1/4W AXIAL RLR07C3R24FMBSL

Description
RES 3.24ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.24ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24 OHM 1% 1/4W AXIAL - RLR07C3R24FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 1% 1/4W AXIAL
RLR07C3R24FMBSL
RES 3.24 OHM 1% 1/4W AXIAL RLR07C3R24FMBSL
RES 3.24ohm 1% 1/4W AXIAL

RES 3.24ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3R24FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3R24FMBSL-ND
Through Hole Resistors RLR07C3R24FMBSL-ND
3.24 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.24 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3R24FMBSL RLR07C3R24FMBSL-ND
Product Name RES 3.24 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.24 ohms 3.24 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers