Vishay Intertechnology, Inc. RES 39 OHM 2% 1/4W AXIAL RLR07C39R0GRBSL

Description
RES 39ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 39ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 2% 1/4W AXIAL - RLR07C39R0GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 2% 1/4W AXIAL
RLR07C39R0GRBSL
RES 39 OHM 2% 1/4W AXIAL RLR07C39R0GRBSL
RES 39ohm 2% 1/4W AXIAL

RES 39ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C39R0GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C39R0GRBSL-ND
Through Hole Resistors RLR07C39R0GRBSL-ND
39 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C39R0GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C39R0GRBSL
Through Hole Resistors RLR07C39R0GRBSL
RES 39 OHM 2% 1/4W AXIAL

RES 39 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C39R0GRBSL RLR07C39R0GRBSL-ND RLR07C39R0GRBSL
Product Name RES 39 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 39 ohms 39 ohms 39 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details