Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3904GRRE6

Description
3.9 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.9 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3904GRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3904GRRE6-ND
Through Hole Resistors RLR07C3904GRRE6-ND
3.9 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.9 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 3.9M OHM 2% 1/4W AXIAL - RLR07C3904GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9M OHM 2% 1/4W AXIAL
RLR07C3904GRRE6
RES 3.9M OHM 2% 1/4W AXIAL RLR07C3904GRRE6
RES 3.9Mohm 2% 1/4W AXIAL

RES 3.9Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3904GRRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3904GRRE6
Through Hole Resistors RLR07C3904GRRE6
RES 3.9M OHM 2% 1/4W AXIAL

RES 3.9M OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3904GRRE6-ND RLR07C3904GRRE6 RLR07C3904GRRE6
Product Name Through Hole Resistors RES 3.9M OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers