Vishay Intertechnology, Inc. Through Hole Resistors RLR07C39R0GMBSL

Description
39 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
39 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C39R0GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C39R0GMBSL-ND
Through Hole Resistors RLR07C39R0GMBSL-ND
39 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 39 OHM 2% 1/4W AXIAL - RLR07C39R0GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 2% 1/4W AXIAL
RLR07C39R0GMBSL
RES 39 OHM 2% 1/4W AXIAL RLR07C39R0GMBSL
RES 39ohm 2% 1/4W AXIAL

RES 39ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C39R0GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C39R0GMBSL
Through Hole Resistors RLR07C39R0GMBSL
RES 39 OHM 2% 1/4W AXIAL

RES 39 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C39R0GMBSL-ND RLR07C39R0GMBSL RLR07C39R0GMBSL
Product Name Through Hole Resistors RES 39 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details