Vishay Intertechnology, Inc. RES 3.92 OHM 1% 1/4W AXIAL RLR07C3R92FMRSL

Description
RES 3.92ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.92ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92 OHM 1% 1/4W AXIAL - RLR07C3R92FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 1% 1/4W AXIAL
RLR07C3R92FMRSL
RES 3.92 OHM 1% 1/4W AXIAL RLR07C3R92FMRSL
RES 3.92ohm 1% 1/4W AXIAL

RES 3.92ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3R92FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3R92FMRSL-ND
Through Hole Resistors RLR07C3R92FMRSL-ND
3.92 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.92 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3R92FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3R92FMRSL
Through Hole Resistors RLR07C3R92FMRSL
RES 3.92 OHM 1% 1/4W AXIAL

RES 3.92 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3R92FMRSL RLR07C3R92FMRSL-ND RLR07C3R92FMRSL
Product Name RES 3.92 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3.92 ohms 3.92 ohms 3.92 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details