Vishay Intertechnology, Inc. RES 3.16 OHM 1% 1/4W AXIAL RLR07C3R16FMBSL

Description
RES 3.16ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.16ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16 OHM 1% 1/4W AXIAL - RLR07C3R16FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 1% 1/4W AXIAL
RLR07C3R16FMBSL
RES 3.16 OHM 1% 1/4W AXIAL RLR07C3R16FMBSL
RES 3.16ohm 1% 1/4W AXIAL

RES 3.16ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3R16FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3R16FMBSL-ND
Through Hole Resistors RLR07C3R16FMBSL-ND
3.16 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.16 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3R16FMBSL RLR07C3R16FMBSL-ND
Product Name RES 3.16 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.16 ohms 3.16 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers