Vishay Intertechnology, Inc. RES 3.9K OHM 2% 1/4W AXIAL RLR07C3901GMRE6

Description
RES 3.9Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 2% 1/4W AXIAL - RLR07C3901GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 2% 1/4W AXIAL
RLR07C3901GMRE6
RES 3.9K OHM 2% 1/4W AXIAL RLR07C3901GMRE6
RES 3.9Kohm 2% 1/4W AXIAL

RES 3.9Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3901GMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3901GMRE6-ND
Through Hole Resistors RLR07C3901GMRE6-ND
3.9 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.9 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3901GMRE6 RLR07C3901GMRE6-ND
Product Name RES 3.9K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details