Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3902GSBSL

Description
39 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
39 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3902GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3902GSBSL-ND
Through Hole Resistors RLR07C3902GSBSL-ND
39 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 39K OHM 2% 1/4W AXIAL - RLR07C3902GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 2% 1/4W AXIAL
RLR07C3902GSBSL
RES 39K OHM 2% 1/4W AXIAL RLR07C3902GSBSL
RES 39Kohm 2% 1/4W AXIAL

RES 39Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3902GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3902GSBSL
Through Hole Resistors RLR07C3902GSBSL
RES 39K OHM 2% 1/4W AXIAL

RES 39K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3902GSBSL-ND RLR07C3902GSBSL RLR07C3902GSBSL
Product Name Through Hole Resistors RES 39K OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers