Vishay Intertechnology, Inc. RES 40.2K OHM 1% 1/4W AXIAL RLR07C4022FPRSL

Description
RES 40.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 40.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1% 1/4W AXIAL - RLR07C4022FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1% 1/4W AXIAL
RLR07C4022FPRSL
RES 40.2K OHM 1% 1/4W AXIAL RLR07C4022FPRSL
RES 40.2Kohm 1% 1/4W AXIAL

RES 40.2Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4022FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4022FPRSL-ND
Through Hole Resistors RLR07C4022FPRSL-ND
40.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4022FPRSL RLR07C4022FPRSL-ND
Product Name RES 40.2K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers