Vishay Intertechnology, Inc. RES 39 OHM 2% 1/4W AXIAL RLR07C39R0GPRSL

Description
RES 39ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 39ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 2% 1/4W AXIAL - RLR07C39R0GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 2% 1/4W AXIAL
RLR07C39R0GPRSL
RES 39 OHM 2% 1/4W AXIAL RLR07C39R0GPRSL
RES 39ohm 2% 1/4W AXIAL

RES 39ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C39R0GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C39R0GPRSL-ND
Through Hole Resistors RLR07C39R0GPRSL-ND
39 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C39R0GPRSL RLR07C39R0GPRSL-ND
Product Name RES 39 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39 ohms 39 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details