Vishay Intertechnology, Inc. RES 3.01 OHM 1% 1/4W AXIAL RLR07C3R01FMRSL

Description
RES 3.01ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.01ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM 1% 1/4W AXIAL - RLR07C3R01FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 1% 1/4W AXIAL
RLR07C3R01FMRSL
RES 3.01 OHM 1% 1/4W AXIAL RLR07C3R01FMRSL
RES 3.01ohm 1% 1/4W AXIAL

RES 3.01ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3R01FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3R01FMRSL-ND
Through Hole Resistors RLR07C3R01FMRSL-ND
3.01 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.01 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3R01FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3R01FMRSL
Through Hole Resistors RLR07C3R01FMRSL
RES 3.01 OHM 1% 1/4W AXIAL

RES 3.01 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3R01FMRSL RLR07C3R01FMRSL-ND RLR07C3R01FMRSL
Product Name RES 3.01 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers