Vishay Intertechnology, Inc. RES 3.6 OHM 2% 1/4W AXIAL RLR07C3R60GMRSL

Description
RES 3.6ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.6ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6 OHM 2% 1/4W AXIAL - RLR07C3R60GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6 OHM 2% 1/4W AXIAL
RLR07C3R60GMRSL
RES 3.6 OHM 2% 1/4W AXIAL RLR07C3R60GMRSL
RES 3.6ohm 2% 1/4W AXIAL

RES 3.6ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3R60GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3R60GMRSL-ND
Through Hole Resistors RLR07C3R60GMRSL-ND
3.6 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.6 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3R60GMRSL RLR07C3R60GMRSL-ND
Product Name RES 3.6 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.6 ohms 3.6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers