Vishay Intertechnology, Inc. Res Metal Film 390K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR07C3903GPRE723

Description
Res Metal Film 390K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 390K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 390K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR07C3903GPRE723 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 390K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR07C3903GPRE723
Res Metal Film 390K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR07C3903GPRE723
Res Metal Film 390K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 390K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR07C3903GPRE723TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C3903GPRE723TR-ND
Through Hole Resistors 541-RLR07C3903GPRE723TR-ND
390 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

390 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3903GPRE723 541-RLR07C3903GPRE723TR-ND
Product Name Res Metal Film 390K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.1000 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details