Vishay Intertechnology, Inc. RES 3.09 OHM 1% 1/4W AXIAL RLR07C3R09FMBSL

Description
RES 3.09ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.09ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09 OHM 1% 1/4W AXIAL - RLR07C3R09FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09 OHM 1% 1/4W AXIAL
RLR07C3R09FMBSL
RES 3.09 OHM 1% 1/4W AXIAL RLR07C3R09FMBSL
RES 3.09ohm 1% 1/4W AXIAL

RES 3.09ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3R09FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3R09FMBSL-ND
Through Hole Resistors RLR07C3R09FMBSL-ND
3.09 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.09 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3R09FMBSL RLR07C3R09FMBSL-ND
Product Name RES 3.09 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.09 ohms 3.09 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers