Vishay Intertechnology, Inc. RES 3.9K OHM 2% 1/4W AXIAL RLR07C3901GRRE6

Description
RES 3.9Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 2% 1/4W AXIAL - RLR07C3901GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 2% 1/4W AXIAL
RLR07C3901GRRE6
RES 3.9K OHM 2% 1/4W AXIAL RLR07C3901GRRE6
RES 3.9Kohm 2% 1/4W AXIAL

RES 3.9Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3901GRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3901GRRE6-ND
Through Hole Resistors RLR07C3901GRRE6-ND
3.9 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.9 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3901GRRE6 RLR07C3901GRRE6-ND
Product Name RES 3.9K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details