Vishay Intertechnology, Inc. RES 390K OHM 2% 1/4W AXIAL RLR07C3903GPB14

Description
RES 390Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 390Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390K OHM 2% 1/4W AXIAL - RLR07C3903GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 2% 1/4W AXIAL
RLR07C3903GPB14
RES 390K OHM 2% 1/4W AXIAL RLR07C3903GPB14
RES 390Kohm 2% 1/4W AXIAL

RES 390Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3903GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3903GPB14-ND
Through Hole Resistors RLR07C3903GPB14-ND
390 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

390 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3903GPB14 RLR07C3903GPB14-ND
Product Name RES 390K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details