Vishay Precision Group Through Hole Resistors RLR07C3903GSB14

Description
390 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
390 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3903GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3903GSB14-ND
Through Hole Resistors RLR07C3903GSB14-ND
390 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

390 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 390K OHM 2% 1/4W AXIAL - RLR07C3903GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 2% 1/4W AXIAL
RLR07C3903GSB14
RES 390K OHM 2% 1/4W AXIAL RLR07C3903GSB14
RES 390Kohm 2% 1/4W AXIAL

RES 390Kohm 2% 1/4W AXIAL

Supplier's Site
Metal Film Resistor, 390Kohm, 250Mw, 2%; Resistance Vishay - 51C3700 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 390Kohm, 250Mw, 2%; Resistance Vishay
51C3700
Metal Film Resistor, 390Kohm, 250Mw, 2%; Resistance Vishay 51C3700
METAL FILM RESISTOR, 390KOHM, 250mW, 2%; Resistance:390kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 390KOHM, 250mW, 2%; Resistance:390kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C3903GSB14-ND RLR07C3903GSB14 51C3700
Product Name Through Hole Resistors RES 390K OHM 2% 1/4W AXIAL Metal Film Resistor, 390Kohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details