Vishay Precision Group Through Hole Resistors RLR07C4021FSB14

Description
4.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C4021FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4021FSB14-ND
Through Hole Resistors RLR07C4021FSB14-ND
4.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR07C4021FSB14 - RLR07C4021FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C4021FSB14
RLR07C4021FSB14
RLR07C4021FSB14 RLR07C4021FSB14
RLR07C4021FSB14

RLR07C4021FSB14

Supplier's Site
Metal Film Resistor, 4.02Kohm, 250Mw, 1%; Resistance Vishay - 51C3872 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.02Kohm, 250Mw, 1%; Resistance Vishay
51C3872
Metal Film Resistor, 4.02Kohm, 250Mw, 1%; Resistance Vishay 51C3872
METAL FILM RESISTOR, 4.02KOHM, 250mW, 1%; Resistance:4.02kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 4.02KOHM, 250mW, 1%; Resistance:4.02kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C4021FSB14-ND RLR07C4021FSB14 51C3872
Product Name Through Hole Resistors RLR07C4021FSB14 Metal Film Resistor, 4.02Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details