Vishay Intertechnology, Inc. RES 39.2K OHM 1% 1/4W AXIAL RLR07C3922FSRSL

Description
RES 39.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 39.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1% 1/4W AXIAL - RLR07C3922FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1% 1/4W AXIAL
RLR07C3922FSRSL
RES 39.2K OHM 1% 1/4W AXIAL RLR07C3922FSRSL
RES 39.2Kohm 1% 1/4W AXIAL

RES 39.2Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3922FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3922FSRSL-ND
Through Hole Resistors RLR07C3922FSRSL-ND
39.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3922FSRSL RLR07C3922FSRSL-ND
Product Name RES 39.2K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details