Vishay Intertechnology, Inc. RES 3.16 OHM 1% 1/4W AXIAL RLR07C3R16FMRSL

Description
RES 3.16ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.16ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16 OHM 1% 1/4W AXIAL - RLR07C3R16FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 1% 1/4W AXIAL
RLR07C3R16FMRSL
RES 3.16 OHM 1% 1/4W AXIAL RLR07C3R16FMRSL
RES 3.16ohm 1% 1/4W AXIAL

RES 3.16ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3R16FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3R16FMRSL-ND
Through Hole Resistors RLR07C3R16FMRSL-ND
3.16 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.16 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3R16FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3R16FMRSL
Through Hole Resistors RLR07C3R16FMRSL
RES 3.16 OHM 1% 1/4W AXIAL

RES 3.16 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3R16FMRSL RLR07C3R16FMRSL-ND RLR07C3R16FMRSL
Product Name RES 3.16 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3.16 ohms 3.16 ohms 3.16 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details