Vishay Intertechnology, Inc. RES 3.9M OHM 2% 1/4W AXIAL RLR07C3904GPRSL

Description
RES 3.9Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.9Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9M OHM 2% 1/4W AXIAL - RLR07C3904GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9M OHM 2% 1/4W AXIAL
RLR07C3904GPRSL
RES 3.9M OHM 2% 1/4W AXIAL RLR07C3904GPRSL
RES 3.9Mohm 2% 1/4W AXIAL

RES 3.9Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3904GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3904GPRSL-ND
Through Hole Resistors RLR07C3904GPRSL-ND
3.9 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.9 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3904GPRSL RLR07C3904GPRSL-ND
Product Name RES 3.9M OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.90E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details