Vishay Intertechnology, Inc. RES 39 OHM 2% 1/4W AXIAL RLR07C39R0GMRSL

Description
RES 39ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 39ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 2% 1/4W AXIAL - RLR07C39R0GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 2% 1/4W AXIAL
RLR07C39R0GMRSL
RES 39 OHM 2% 1/4W AXIAL RLR07C39R0GMRSL
RES 39ohm 2% 1/4W AXIAL

RES 39ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C39R0GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C39R0GMRSL-ND
Through Hole Resistors RLR07C39R0GMRSL-ND
39 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C39R0GMRSL RLR07C39R0GMRSL-ND
Product Name RES 39 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39 ohms 39 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers