Vishay Intertechnology, Inc. RES 4.02K OHM 1% 1/4W AXIAL RLR07C4021FRRSL

Description
RES 4.02Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1% 1/4W AXIAL - RLR07C4021FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1% 1/4W AXIAL
RLR07C4021FRRSL
RES 4.02K OHM 1% 1/4W AXIAL RLR07C4021FRRSL
RES 4.02Kohm 1% 1/4W AXIAL

RES 4.02Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4021FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4021FRRSL-ND
Through Hole Resistors RLR07C4021FRRSL-ND
4.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4021FRRSL RLR07C4021FRRSL-ND
Product Name RES 4.02K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers