Vishay Intertechnology, Inc. METAL FILM,392K,1%,100PPM,R/.01%,T/R RLR07C3923FRR36

Description
METAL FILM,392K,1%,100PPM, R/.01%,T/R
Request a Quote Datasheet
Description
METAL FILM,392K,1%,100PPM, R/.01%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,392K,1%,100PPM,R/.01%,T/R - RLR07C3923FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,392K,1%,100PPM,R/.01%,T/R
RLR07C3923FRR36
METAL FILM,392K,1%,100PPM,R/.01%,T/R RLR07C3923FRR36
METAL FILM,392K,1%,100PPM, R/.01%,T/R

METAL FILM,392K,1%,100PPM,R/.01%,T/R

Supplier's Site
Through Hole Resistors - RLR07C3923FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3923FRR36-ND
Through Hole Resistors RLR07C3923FRR36-ND
392 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

392 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3923FRR36 RLR07C3923FRR36-ND
Product Name METAL FILM,392K,1%,100PPM,R/.01%,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 to 0.0100 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details