Vishay Precision Group RLR07C3901GSB14 RLR07C3901GSB14

Description
RLR07C3901GSB14
Request a Quote Datasheet
Description
RLR07C3901GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C3901GSB14 - RLR07C3901GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C3901GSB14
RLR07C3901GSB14
RLR07C3901GSB14 RLR07C3901GSB14
RLR07C3901GSB14

RLR07C3901GSB14

Supplier's Site
Through Hole Resistors - RLR07C3901GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3901GSB14-ND
Through Hole Resistors RLR07C3901GSB14-ND
3.9 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.9 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1014273-RLR07C3901GSB14
Resistors - Through Hole Resistors 1014273-RLR07C3901GSB14
Win Source Part Number: 1014273-RLR07C3901GS B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39017/01, RLR07 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 3.9 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 150°C Dimension: 0.090" Dia x 0.250" L (2.29mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RLR07C3901GSB14-MIL Base Product Number: RLR07 RoHS Status: RoHS non-compliant

Win Source Part Number: 1014273-RLR07C3901GSB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-39017/01, RLR07
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 3.9 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 150°C
Dimension: 0.090" Dia x 0.250" L (2.29mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RLR07C3901GSB14-MIL
Base Product Number: RLR07
RoHS Status: RoHS non-compliant

Buy Now Datasheet
0.25W 4W Resistor - 53-RLR07C3901GSB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 4W Resistor
53-RLR07C3901GSB14
0.25W 4W Resistor 53-RLR07C3901GSB14
Res Metal Film 3.9K Ohm 2% 0.25W(1/4W) ±100ppm/°C 0.001% Epoxy AXL Bulk Product overview: RLR07C3901GSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C3901GSB14 can be used for catalog matching and distributor lookup.

Res Metal Film 3.9K Ohm 2% 0.25W(1/4W) ±100ppm/°C 0.001% Epoxy AXL Bulk Product overview: RLR07C3901GSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C3901GSB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 3.9Kohm, 250Mw, 2%; Resistance Vishay - 51C3643 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.9Kohm, 250Mw, 2%; Resistance Vishay
51C3643
Metal Film Resistor, 3.9Kohm, 250Mw, 2%; Resistance Vishay 51C3643
METAL FILM RESISTOR, 3.9KOHM, 250mW, 2%; Resistance:3.9kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 3.9KOHM, 250mW, 2%; Resistance:3.9kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RLR07C3901GSB14 RLR07C3901GSB14-ND 1014273-RLR07C3901GSB14 53-RLR07C3901GSB14 51C3643
Product Name RLR07C3901GSB14 Through Hole Resistors Resistors - Through Hole Resistors 0.25W 4W Resistor Metal Film Resistor, 3.9Kohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers