Vishay Precision Group RES 3.92K OHM 1% 1/4W AXIAL RLR07C3921FSB14

Description
RES 3.92Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.92Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1% 1/4W AXIAL - RLR07C3921FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1% 1/4W AXIAL
RLR07C3921FSB14
RES 3.92K OHM 1% 1/4W AXIAL RLR07C3921FSB14
RES 3.92Kohm 1% 1/4W AXIAL

RES 3.92Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3921FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3921FSB14-ND
Through Hole Resistors RLR07C3921FSB14-ND
3.92 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.92 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 3.92Kohm, 250Mw, 1%; Resistance Vishay - 51C3745 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.92Kohm, 250Mw, 1%; Resistance Vishay
51C3745
Metal Film Resistor, 3.92Kohm, 250Mw, 1%; Resistance Vishay 51C3745
METAL FILM RESISTOR, 3.92KOHM, 250mW, 1%; Resistance:3.92kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 3.92KOHM, 250mW, 1%; Resistance:3.92kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C3921FSB14 RLR07C3921FSB14-ND 51C3745
Product Name RES 3.92K OHM 1% 1/4W AXIAL Through Hole Resistors Metal Film Resistor, 3.92Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 3920 ohms 3920 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details