Vishay Intertechnology, Inc. RES 3.92 OHM 1% 1/4W AXIAL RLR07C3R92FMBSL

Description
RES 3.92ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.92ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92 OHM 1% 1/4W AXIAL - RLR07C3R92FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 1% 1/4W AXIAL
RLR07C3R92FMBSL
RES 3.92 OHM 1% 1/4W AXIAL RLR07C3R92FMBSL
RES 3.92ohm 1% 1/4W AXIAL

RES 3.92ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3R92FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3R92FMBSL-ND
Through Hole Resistors RLR07C3R92FMBSL-ND
3.92 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.92 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3R92FMBSL RLR07C3R92FMBSL-ND
Product Name RES 3.92 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.92 ohms 3.92 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers