Vishay Intertechnology, Inc. RES 3.65 OHM 1% 1/4W AXIAL RLR07C3R65FMRSL

Description
RES 3.65ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.65ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65 OHM 1% 1/4W AXIAL - RLR07C3R65FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 1% 1/4W AXIAL
RLR07C3R65FMRSL
RES 3.65 OHM 1% 1/4W AXIAL RLR07C3R65FMRSL
RES 3.65ohm 1% 1/4W AXIAL

RES 3.65ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3R65FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3R65FMRSL-ND
Through Hole Resistors RLR07C3R65FMRSL-ND
3.65 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.65 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3R65FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3R65FMRSL
Through Hole Resistors RLR07C3R65FMRSL
RES 3.65 OHM 1% 1/4W AXIAL

RES 3.65 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3R65FMRSL RLR07C3R65FMRSL-ND RLR07C3R65FMRSL
Product Name RES 3.65 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3.65 ohms 3.65 ohms 3.65 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details