Vishay Intertechnology, Inc. Through Hole Resistors RLR07C39R2FRBSL

Description
39.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
39.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C39R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C39R2FRBSL-ND
Through Hole Resistors RLR07C39R2FRBSL-ND
39.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 39.2 OHM 1% 1/4W AXIAL - RLR07C39R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1% 1/4W AXIAL
RLR07C39R2FRBSL
RES 39.2 OHM 1% 1/4W AXIAL RLR07C39R2FRBSL
RES 39.2ohm 1% 1/4W AXIAL

RES 39.2ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C39R2FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C39R2FRBSL
Through Hole Resistors RLR07C39R2FRBSL
RES 39.2 OHM 1% 1/4W AXIAL

RES 39.2 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C39R2FRBSL-ND RLR07C39R2FRBSL RLR07C39R2FRBSL
Product Name Through Hole Resistors RES 39.2 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details