Vishay Intertechnology, Inc. Res Metal Film 39 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR07C39R0GMB14

Description
Res Metal Film 39 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 39 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 39 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR07C39R0GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 39 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR07C39R0GMB14
Res Metal Film 39 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR07C39R0GMB14
Res Metal Film 39 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 39 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR07C39R0GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C39R0GMB14-ND
Through Hole Resistors RLR07C39R0GMB14-ND
39 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C39R0GMB14 RLR07C39R0GMB14-ND
Product Name Res Metal Film 39 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details