Vishay Intertechnology, Inc. RES 3.48 OHM 1% 1/4W AXIAL RLR07C3R48FMBSL

Description
RES 3.48ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.48ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48 OHM 1% 1/4W AXIAL - RLR07C3R48FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 1% 1/4W AXIAL
RLR07C3R48FMBSL
RES 3.48 OHM 1% 1/4W AXIAL RLR07C3R48FMBSL
RES 3.48ohm 1% 1/4W AXIAL

RES 3.48ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3R48FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3R48FMBSL-ND
Through Hole Resistors RLR07C3R48FMBSL-ND
3.48 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.48 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3R48FMBSL RLR07C3R48FMBSL-ND
Product Name RES 3.48 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.48 ohms 3.48 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers