Vishay Intertechnology, Inc. Through Hole Resistors RLR07C39R0GSB14

Description
39 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
39 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C39R0GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C39R0GSB14-ND
Through Hole Resistors 541-RLR07C39R0GSB14-ND
39 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR07C39R0GSB14 - RLR07C39R0GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C39R0GSB14
RLR07C39R0GSB14
RLR07C39R0GSB14 RLR07C39R0GSB14
RLR07C39R0GSB14

RLR07C39R0GSB14

Supplier's Site
Metal Film Resistor, 39 Ohm, 250Mw, 2%; Resistance Vishay - 51C3568 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 39 Ohm, 250Mw, 2%; Resistance Vishay
51C3568
Metal Film Resistor, 39 Ohm, 250Mw, 2%; Resistance Vishay 51C3568
METAL FILM RESISTOR, 39 OHM, 250mW, 2%; Resistance:39ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 39 OHM, 250mW, 2%; Resistance:39ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RLR07C39R0GSB14-ND RLR07C39R0GSB14 51C3568
Product Name Through Hole Resistors RLR07C39R0GSB14 Metal Film Resistor, 39 Ohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details