Vishay Intertechnology, Inc. RES 35.7 OHM 1% 1/4W AXIAL RLR07C35R7FRBSL

Description
RES 35.7ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 35.7ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 1% 1/4W AXIAL - RLR07C35R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1% 1/4W AXIAL
RLR07C35R7FRBSL
RES 35.7 OHM 1% 1/4W AXIAL RLR07C35R7FRBSL
RES 35.7ohm 1% 1/4W AXIAL

RES 35.7ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C35R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C35R7FRBSL-ND
Through Hole Resistors RLR07C35R7FRBSL-ND
35.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C35R7FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C35R7FRBSL
Through Hole Resistors RLR07C35R7FRBSL
RES 35.7 OHM 1% 1/4W AXIAL

RES 35.7 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C35R7FRBSL RLR07C35R7FRBSL-ND RLR07C35R7FRBSL
Product Name RES 35.7 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details