Vishay Intertechnology, Inc. RES 34K OHM 1% 1/4W AXIAL RLR07C3402FSRSL

Description
RES 34Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 34Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34K OHM 1% 1/4W AXIAL - RLR07C3402FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 1% 1/4W AXIAL
RLR07C3402FSRSL
RES 34K OHM 1% 1/4W AXIAL RLR07C3402FSRSL
RES 34Kohm 1% 1/4W AXIAL

RES 34Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3402FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3402FSRSL-ND
Through Hole Resistors RLR07C3402FSRSL-ND
34 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3402FSRSL RLR07C3402FSRSL-ND
Product Name RES 34K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details