Vishay Intertechnology, Inc. Res Metal Film 34.8K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR07C3482FRRE6

Description
Res Metal Film 34.8K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 34.8K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 34.8K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR07C3482FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 34.8K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR07C3482FRRE6
Res Metal Film 34.8K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR07C3482FRRE6
Res Metal Film 34.8K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 34.8K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR07C3482FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3482FRRE6-ND
Through Hole Resistors RLR07C3482FRRE6-ND
34.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,34.8Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C3160 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,34.8Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C3160
Resistor,metal Film,34.8Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C3160
Resistor,Metal Film,34.8KOhms,250WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,34.8KOhms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C3482FRRE6 RLR07C3482FRRE6-ND 51C3160
Product Name Res Metal Film 34.8K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,34.8Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details