Vishay Intertechnology, Inc. RES 3.32M OHM 1% 1/4W AXIAL RLR07C3324FRBSL

Description
RES 3.32Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.32Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32M OHM 1% 1/4W AXIAL - RLR07C3324FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32M OHM 1% 1/4W AXIAL
RLR07C3324FRBSL
RES 3.32M OHM 1% 1/4W AXIAL RLR07C3324FRBSL
RES 3.32Mohm 1% 1/4W AXIAL

RES 3.32Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3324FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3324FRBSL-ND
Through Hole Resistors RLR07C3324FRBSL-ND
3.32 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.32 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3324FRBSL RLR07C3324FRBSL-ND
Product Name RES 3.32M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.32E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details