Vishay Intertechnology, Inc. RES 33.2 OHM 1% 1/4W AXIAL RLR07C33R2FPRSL

Description
RES 33.2ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1% 1/4W AXIAL - RLR07C33R2FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1% 1/4W AXIAL
RLR07C33R2FPRSL
RES 33.2 OHM 1% 1/4W AXIAL RLR07C33R2FPRSL
RES 33.2ohm 1% 1/4W AXIAL

RES 33.2ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C33R2FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C33R2FPRSL-ND
Through Hole Resistors RLR07C33R2FPRSL-ND
33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C33R2FPRSL RLR07C33R2FPRSL-ND
Product Name RES 33.2 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers