Vishay Intertechnology, Inc. RES 35.7 OHM 1% 1/4W AXIAL RLR07C35R7FRB14

Description
RES 35.7ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 35.7ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 1% 1/4W AXIAL - RLR07C35R7FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1% 1/4W AXIAL
RLR07C35R7FRB14
RES 35.7 OHM 1% 1/4W AXIAL RLR07C35R7FRB14
RES 35.7ohm 1% 1/4W AXIAL

RES 35.7ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C35R7FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C35R7FRB14-ND
Through Hole Resistors RLR07C35R7FRB14-ND
35.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C35R7FRB14 RLR07C35R7FRB14-ND
Product Name RES 35.7 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers