Vishay Intertechnology, Inc. Through Hole Resistors RLR07C33R0GRBSL

Description
33 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
33 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C33R0GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C33R0GRBSL-ND
Through Hole Resistors RLR07C33R0GRBSL-ND
33 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 33 OHM 2% 1/4W AXIAL - RLR07C33R0GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 2% 1/4W AXIAL
RLR07C33R0GRBSL
RES 33 OHM 2% 1/4W AXIAL RLR07C33R0GRBSL
RES 33ohm 2% 1/4W AXIAL

RES 33ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C33R0GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C33R0GRBSL
Through Hole Resistors RLR07C33R0GRBSL
RES 33 OHM 2% 1/4W AXIAL

RES 33 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C33R0GRBSL-ND RLR07C33R0GRBSL RLR07C33R0GRBSL
Product Name Through Hole Resistors RES 33 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details